TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB822SD OPB822SD

Description
Manufacturer: TT Electronics Win Source Part Number: 888178-OPB822SD Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Through-Beam 0.090" (2.29mm) 2 NPN PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Family Name: OPB822 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: OPB822SD-ND, Q1155117F, 365-1719
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 888178-OPB822SD Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Through-Beam 0.090" (2.29mm) 2 NPN PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Family Name: OPB822 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: OPB822SD-ND, Q1155117F, 365-1719
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB822SD - 888178-OPB822SD - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB822SD
888178-OPB822SD
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB822SD 888178-OPB822SD
Manufacturer: TT Electronics Win Source Part Number: 888178-OPB822SD Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Through-Beam 0.090" (2.29mm) 2 NPN PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Family Name: OPB822 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: OPB822SD-ND, Q1155117F, 365-1719

Manufacturer: TT Electronics
Win Source Part Number: 888178-OPB822SD
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Through-Beam 0.090" (2.29mm) 2 NPN PCB Mount
Package: Bulk
Package: PCB Mount
Mounting: Through Hole
Family Name: OPB822
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: OPB822SD-ND, Q1155117F, 365-1719

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 888178-OPB822SD
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB822SD
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1363LLUTR-1-T - 908868-A1363LLUTR-1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers