TT Electronics Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology OPB815L

Description
SLOTTED SWITCH, TRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:9.53mm; Aperture Width:1.52mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Product Range:OPB815L Series RoHS Compliant: Yes
Description
SLOTTED SWITCH, TRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:9.53mm; Aperture Width:1.52mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Product Range:OPB815L Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The OPB815L is a slotted optical switch with an infrared LED and NPN silicon phototransistor in a plastic housing, designed for non-contact object sensing. It features a slot width of 9.5 mm and depth of 10.9 mm, with solderable leads for PCB mounting. The infrared LED has a peak wavelength of 890 nm, a maximum forward current of 50 mA, and a forward voltage of 1.7 V at 20 mA. The phototransistor supports a collector-emitter voltage of 30 V and an on-state collector current of 3.5 to 16 mA at 20 mA forward current and 10 V supply. Operating and storage temperature range is -40°C to +80°C. The device is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The OPB815L is a slotted optical switch with an infrared LED and NPN silicon phototransistor in a plastic housing, designed for non-contact object sensing. It features a slot width of 9.5 mm and depth of 10.9 mm, with solderable leads for PCB mounting. The infrared LED has a peak wavelength of 890 nm, a maximum forward current of 50 mA, and a forward voltage of 1.7 V at 20 mA. The phototransistor supports a collector-emitter voltage of 30 V and an on-state collector current of 3.5 to 16 mA at 20 mA forward current and 10 V supply. Operating and storage temperature range is -40°C to +80°C. The device is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology - 66F3367 - Newark, An Avnet Company
Chicago, IL, United States
Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology
66F3367
Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology 66F3367
SLOTTED SWITCH, TRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:9.53mm; Aperture Width:1.52mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Product Range:OPB815L Series RoHS Compliant: Yes

SLOTTED SWITCH, TRANSISTOR; Sensor Output:Phototransistor; Sensor Mounting:Through Hole; Gap Width:9.53mm; Aperture Width:1.52mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Product Range:OPB815L Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 66F3367
Product Name Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology
Transistor Type Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1627-T-AZ - 855053-2SA1627-T-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Transistor Type MOSFET
View Details
MOSFETs - 1219434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT323; Sot-323 (sc-70)
View Details