TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB811L55 OPB811L55

Description
Manufacturer: TT Electronics Win Source Part Number: 929694-OPB811L55 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Family Name: OPB811 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 929694-OPB811L55 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Family Name: OPB811 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB811L55 - 929694-OPB811L55 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB811L55
929694-OPB811L55
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB811L55 929694-OPB811L55
Manufacturer: TT Electronics Win Source Part Number: 929694-OPB811L55 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Family Name: OPB811 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: TT Electronics
Win Source Part Number: 929694-OPB811L55
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor PCB Mount
Package: Bulk
Package: PCB Mount
Mounting: Through Hole
Family Name: OPB811
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929694-OPB811L55
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB811L55
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1565 - 1-FS63RTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 2034684P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 150 C (302 F)
View Details