TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output OPB810L51

Description
Win Source Part Number: 1234967-OPB810L51 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Bulk Standard Package: 100 Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 30 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.375" (9.53mm) Mounting Type: Through Hole Package / Case: PCB Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: 365-1095 Base Product Number: OPB810
Request a Quote Datasheet
Description
Win Source Part Number: 1234967-OPB810L51 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Bulk Standard Package: 100 Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 30 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.375" (9.53mm) Mounting Type: Through Hole Package / Case: PCB Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: 365-1095 Base Product Number: OPB810
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - 1234967-OPB810L51 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
1234967-OPB810L51
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output 1234967-OPB810L51
Win Source Part Number: 1234967-OPB810L51 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Bulk Standard Package: 100 Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 30 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.375" (9.53mm) Mounting Type: Through Hole Package / Case: PCB Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: 365-1095 Base Product Number: OPB810

Win Source Part Number: 1234967-OPB810L51
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Type: Unamplified
Package: Bulk
Standard Package: 100
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 30 mA
Current - DC Forward (If) (Max): 50 mA
Output Configuration: Phototransistor
Sensing Method: Through-Beam
Sensing Distance: 0.375" (9.53mm)
Mounting Type: Through Hole
Package / Case: PCB Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Other Names: 365-1095
Base Product Number: OPB810

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1234967-OPB810L51
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Package / Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2441863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-070/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details