Win Source Part Number: 1351966-OPB800W55Z
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Type: Unamplified
Package: Bulk
Standard Package: 100
Voltage - Collector Emitter Breakdown (Max): 30 V
Output Configuration: Phototransistor
Sensing Method: Through-Beam
Sensing Distance: 0.375" (9.53mm)
Mounting Type: Chassis Mount
Package / Case: Module, Pre-Wired
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Base Product Number: OPB800
Current - Collector (Ic) (Max): 30 mA
Current - DC Forward (If) (Max): 50 mA
SENSOR OPT SLOT PHOTOTRANS MODUL
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1351966-OPB800W55Z | OPB800W55Z |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output |
| Operation Distance | 0.3750 inch (9.52 mm) |