The OPB739RWZ is a reflective line reader sensor combining a 650nm visible red LED and an NPN silicon phototransistor in a black plastic housing for detecting fine lines and marks. It operates optimally at 0.030 inches (0.76mm) from the target, detecting line widths as small as 0.004 inches (0.1mm), with a recommended minimum line spacing of 0.050 inches. The device has a storage and operating temperature range of -40°C to +85°C, an LED forward current of 40mA, and a phototransistor collector-emitter breakdown voltage of 30V. It meets RoHS standards.
Photointerrupter Reflective Transistor 4-Pin Bag Product overview: OPB739RWZ from TT Electronics / Optek Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Reflective - Analog Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 546-OPB739RWZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 546-OPB739RWZ |
| Product Name | Bipolar Transistor |
| Package Type | Bag |