Win Source Part Number: 990762-OPB733TR
Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Package: Tape & Reel
Response Time: 15µs, 15µs
Standard Package: 500
Mounting: SMD (SMT)
Output Type: Phototransistor
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 20 mA
Current - DC Forward (If) (Max): 50 mA
Sensing Method: Reflective
Sensing Distance: 1" (25.4mm)
Package / Case: 4-SMD
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Other Names: 365-1510-6,365-1510-
Base Product Number: OPB733
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990762-OPB733TR |
| Product Name | Sensors, Transducers - Optical Sensors - Reflective - Analog Output |