Manufacturer: TT Electronics
Win Source Part Number: 888177-OPB720B-12Z
Operating Temperature Range: 0°C ~ 70°C
Features: Reflective Optical Sensor 0.039" ~ 12.008" (1mm ~ 305mm) ADJ NPN - Open Collector
Package: Bulk
Family Name: OPB720
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 365-2036, OPB720B-12Z-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 888177-OPB720B-12Z |
| Product Name | Unclassified - OPB720B-12Z |