TT Electronics Sensors, Transducers - Optical Sensors - Photoelectric, Industrial OPB718Z

Description
Win Source Part Number: 1206331-OPB718Z Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: Photologic® Package: Bulk Standard Package: 100 Adjustment Type: Adjustable Output Configuration: Totem Pole Sensing Method: Reflective Sensing Distance: 0.500" (12.7mm) Connection Method: Wire Light Source: Infrared Voltage - Supply: 4.75V ~ 5.25V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: 365-1686,OPB718Z-ND Base Product Number: OPB718
Request a Quote Datasheet
Description
Win Source Part Number: 1206331-OPB718Z Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: Photologic® Package: Bulk Standard Package: 100 Adjustment Type: Adjustable Output Configuration: Totem Pole Sensing Method: Reflective Sensing Distance: 0.500" (12.7mm) Connection Method: Wire Light Source: Infrared Voltage - Supply: 4.75V ~ 5.25V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: 365-1686,OPB718Z-ND Base Product Number: OPB718
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial - 1206331-OPB718Z - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
1206331-OPB718Z
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial 1206331-OPB718Z
Win Source Part Number: 1206331-OPB718Z Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: Photologic® Package: Bulk Standard Package: 100 Adjustment Type: Adjustable Output Configuration: Totem Pole Sensing Method: Reflective Sensing Distance: 0.500" (12.7mm) Connection Method: Wire Light Source: Infrared Voltage - Supply: 4.75V ~ 5.25V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: 365-1686,OPB718Z-ND Base Product Number: OPB718

Win Source Part Number: 1206331-OPB718Z
Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Series: Photologic®
Package: Bulk
Standard Package: 100
Adjustment Type: Adjustable
Output Configuration: Totem Pole
Sensing Method: Reflective
Sensing Distance: 0.500" (12.7mm)
Connection Method: Wire
Light Source: Infrared
Voltage - Supply: 4.75V ~ 5.25V
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Other Names: 365-1686,OPB718Z-ND
Base Product Number: OPB718

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Logic Output - OPB718Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
OPB718Z
Sensors, Transducers - Optical Sensors - Reflective - Logic Output OPB718Z
SENSOR REFLCTV 12.7MM TOTEM POLE

SENSOR REFLCTV 12.7MM TOTEM POLE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1206331-OPB718Z OPB718Z
Product Name Sensors, Transducers - Optical Sensors - Photoelectric, Industrial Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1555 - 1-FS63LTS-1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S10124-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-150/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details