Win Source Part Number: 1226320-OPB701ALZ
Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Package: Bulk
Standard Package: 100
Output Type: Photodarlington
Voltage - Collector Emitter Breakdown (Max): 15 V
Current - DC Forward (If) (Max): 100 mA
Sensing Method: Reflective
Sensing Distance: 0.200" (5.08mm)
Mounting Type: Chassis Mount
Package / Case: Module, Pre-Wired
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Other Names: 365-1253
Base Product Number: OPB701
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226320-OPB701ALZ |
| Product Name | Sensors, Transducers - Optical Sensors - Reflective - Analog Output |