TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB688 OPB688

Description
Manufacturer: TT Electronics Win Source Part Number: 929692-OPB688 Series: Photologic® Operating Temperature Range: -40°C ~ 100°C (TA) Features: Optical Sensor Optical Flag - PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 929692-OPB688 Series: Photologic® Operating Temperature Range: -40°C ~ 100°C (TA) Features: Optical Sensor Optical Flag - PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB688 - 929692-OPB688 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB688
929692-OPB688
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB688 929692-OPB688
Manufacturer: TT Electronics Win Source Part Number: 929692-OPB688 Series: Photologic® Operating Temperature Range: -40°C ~ 100°C (TA) Features: Optical Sensor Optical Flag - PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: TT Electronics
Win Source Part Number: 929692-OPB688
Series: Photologic®
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Optical Sensor Optical Flag - PCB Mount
Package: Bulk
Package: PCB Mount
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929692-OPB688
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB688
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - KP253HP - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 4.75 to 5.25 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - ST60 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116NAIDRVR - 937077-TMP116NAIDRVR - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 6-WSON (2x2)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details