TT ELECTRONICS
OPB687 -- PHOTOINTERRUPTERS - SLOT TYPE - LOGIC OUTPUT
TT Electronics
Photointerrupters - Slot Type - Logic Output
OPB687
Description
SENSOR OPTICAL PCB MOUNT
-
ODG (Origin Data Global)
-
Acme Chip Technology Co., Limited
Datasheet
Description
SENSOR OPTICAL PCB MOUNT
Datasheet
Suppliers
Photointerrupters - Slot Type - Logic Output
OPB687
Supplier's Site
Datasheet
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB687
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Position Sensors |
Linear Position Sensors |
|
Product Number
|
OPB687 |
OPB687 |
|
Product Name
|
Photointerrupters - Slot Type - Logic Output |
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
|
Sensor Technology
|
Optical Linear Encoder
|
Time of Flight Optical Position Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Measurement Range
0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency
50 kHz
View Details
Allegro MicroSystems Inc.
Sensor Technology
LVDT Linear Position Sensor
View Details
Gurley Precision Instruments
Sensor Technology
Linear Encoder
Measurement Range
128 inch (3240 mm)
Resolution
1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details