TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB686 OPB686

Description
Manufacturer: TT Electronics Win Source Part Number: 929691-OPB686 Series: Photologic® Operating Temperature Range: -40°C ~ 100°C (TA) Features: Optical Sensor Optical Flag - PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 929691-OPB686 Series: Photologic® Operating Temperature Range: -40°C ~ 100°C (TA) Features: Optical Sensor Optical Flag - PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB686 - 929691-OPB686 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB686
929691-OPB686
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB686 929691-OPB686
Manufacturer: TT Electronics Win Source Part Number: 929691-OPB686 Series: Photologic® Operating Temperature Range: -40°C ~ 100°C (TA) Features: Optical Sensor Optical Flag - PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: TT Electronics
Win Source Part Number: 929691-OPB686
Series: Photologic®
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Optical Sensor Optical Flag - PCB Mount
Package: Bulk
Package: PCB Mount
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929691-OPB686
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB686
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 2355202 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1309LLHLX-9-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
View Details