TT ELECTRONICS
OPB686 -- PHOTOINTERRUPTERS - SLOT TYPE - LOGIC OUTPUT
TT Electronics
Photointerrupters - Slot Type - Logic Output
OPB686
Description
SENSOR OPTICAL PCB MOUNT
Description
SENSOR OPTICAL PCB MOUNT
Datasheet
Suppliers
Photointerrupters - Slot Type - Logic Output
OPB686
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
OPB686 |
|
Product Name
|
Photointerrupters - Slot Type - Logic Output |
|
Sensor Technology
|
Optical Linear Encoder
|
Unlock Full Specs
to access all available technical data
Similar Products
Hypersen Technologies Co., Ltd.
Sensor Technology
Time of Flight Optical Position Sensor
Operating Temperature
14 to 131 F (-10 to 55 C)
Height
1.04 inch (26.5 mm)
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Position Sensor
View Details