TT ELECTRONICS
OPB685 -- SENSORS, TRANSDUCERS - OPTICAL SENSORS - PHOTOINTERRUPTERS - SLOT TYPE - LOGIC OUTPUT
TT Electronics
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB685
Description
SENSOR OPTICAL PCB MOUNT
-
Acme Chip Technology Co., Limited
-
ODG (Origin Data Global)
Datasheet
Description
SENSOR OPTICAL PCB MOUNT
Datasheet
Suppliers
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB685
Supplier's Site
Photointerrupters - Slot Type - Logic Output
OPB685
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
Linear Position Sensors |
|
Product Number
|
OPB685 |
OPB685 |
|
Product Name
|
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
Photointerrupters - Slot Type - Logic Output |
|
Sensor Technology
|
Time of Flight Optical Position Sensor
|
Optical Linear Encoder
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Sampling Frequency
50 kHz
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Position Sensor
View Details
Gurley Precision Instruments
Sensor Technology
Linear Encoder
Measurement Range
80.32 inch (2040 mm)
Resolution
1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details