TT ELECTRONICS
OPB685-3 -- SENSORS, TRANSDUCERS - OPTICAL SENSORS - PHOTOINTERRUPTERS - SLOT TYPE - LOGIC OUTPUT
TT Electronics
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB685-3
Description
SENSOR OPTICAL PCB MOUNT
-
Acme Chip Technology Co., Limited
-
ODG (Origin Data Global)
Datasheet
Description
SENSOR OPTICAL PCB MOUNT
Datasheet
Suppliers
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB685-3
Supplier's Site
Photointerrupters - Slot Type - Logic Output
OPB685-3
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
Linear Position Sensors |
|
Product Number
|
OPB685-3 |
OPB685-3 |
|
Product Name
|
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
Photointerrupters - Slot Type - Logic Output |
|
Sensor Technology
|
Time of Flight Optical Position Sensor
|
Optical Linear Encoder
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical; Threaded Barrel
Measurement Range
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Position Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Gurley Precision Instruments
Sensor Technology
Linear Encoder
Measurement Range
128 inch (3240 mm)
Resolution
1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details