Manufacturer: TT Electronics/Optek Technology
Category: Sensors, Transducers -Optical Sensors- Photointerrupters - Slot Type - Logic Output
Series: Photologic®
Package: Bulk
Package / Case: PCB Mount
Operating Temperature: -40°C ~ 100°C (TA)
Voltage - Supply: 4.5V ~ 16V
Response Time: 30ns
Output Configuration: NPN - Open Collector, Buffer
Base Product Number: OPB666
SENSOR OPTICAL 3.18MM PCB MOUNT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | OPB666N | |
| Product Name | Sensors, Transducers -Optical Sensors- Photointerrupters - Slot Type - Logic Output | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |