Win Source Part Number: 1337245-OPB627
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Series: Photologic®
Package: Tube
Response Time: 30ns
Standard Package: 100
Current - Supply: 12 mA
Output Configuration: Pull-Up Resistor, Inverted
Sensing Method: Through-Beam
Sensing Distance: 0.190" (4.83mm)
Voltage - Supply: 4.5V ~ 16V
Mounting Type: Through Hole
Package / Case: PCB Mount
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
SENSOR OPTICAL 4.83MM PCB MOUNT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1337245-OPB627 | OPB627 |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
| Operation Distance | 0.1900 inch (4.83 mm) |