TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB625

Description
SENSOR OPTICAL 4.83MM PCB MOUNT
Description
SENSOR OPTICAL 4.83MM PCB MOUNT

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - OPB625 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB625
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB625
SENSOR OPTICAL 4.83MM PCB MOUNT

SENSOR OPTICAL 4.83MM PCB MOUNT

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Proximity Sensors
Product Number OPB625
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1244LLHLX-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Miniature Cylindrical Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 to 0.3150 inch (1 to 8 mm)
View Details
Proximity sensor - SMEO-1-LED-230-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
3 suppliers