TT Electronics Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology OPB620

Description
SLOTTED SWITCH, TRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:4.83mm; Aperture Width:1.52mm; Forward Current If:50mA; Reverse Voltage Vr:3V; Forward Voltage:1.6V; Product Range:OPB620 Series RoHS Compliant: Yes
Description
SLOTTED SWITCH, TRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:4.83mm; Aperture Width:1.52mm; Forward Current If:50mA; Reverse Voltage Vr:3V; Forward Voltage:1.6V; Product Range:OPB620 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The OPB620 is a slotted optical switch with a printed circuit board mounting style, consisting of an infrared emitting diode and an NPN silicon phototransistor. It has a slot width of 0.190 inch and lead spacing of 0.320 inch. The device operates with a maximum collector-emitter voltage of 24 V, collector DC current of 30 mA, and power dissipation of 200 mW. The infrared LED has a peak wavelength of 890 nm and a forward voltage of 1.6 V at 10 mA. The phototransistor has a collector-emitter dark current of 100 nA at 5 V. The package is opaque to visible light but transmissive to infrared, and the part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The OPB620 is a slotted optical switch with a printed circuit board mounting style, consisting of an infrared emitting diode and an NPN silicon phototransistor. It has a slot width of 0.190 inch and lead spacing of 0.320 inch. The device operates with a maximum collector-emitter voltage of 24 V, collector DC current of 30 mA, and power dissipation of 200 mW. The infrared LED has a peak wavelength of 890 nm and a forward voltage of 1.6 V at 10 mA. The phototransistor has a collector-emitter dark current of 100 nA at 5 V. The package is opaque to visible light but transmissive to infrared, and the part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology - 08F2623 - Newark, An Avnet Company
Chicago, IL, United States
Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology
08F2623
Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology 08F2623
SLOTTED SWITCH, TRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:4.83mm; Aperture Width:1.52mm; Forward Current If:50mA; Reverse Voltage Vr:3V; Forward Voltage:1.6V; Product Range:OPB620 Series RoHS Compliant: Yes

SLOTTED SWITCH, TRANSISTOR; Sensor Output:Phototransistor; Sensor Mounting:Through Hole; Gap Width:4.83mm; Aperture Width:1.52mm; Forward Current If:50mA; Reverse Voltage Vr:3V; Forward Voltage:1.6V; Product Range:OPB620 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 08F2623
Product Name Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology
Transistor Type Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
650A Igbt Module For One Phase 400/480V - SK-H1-QOUT-D650 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1626-T-AZ - 855052-2SA1626-T-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOIC16
View Details
4 suppliers