TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB610 OPB610

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 791043-OPB610 Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: PCB Mount Output Configuration: Transistor, Base-Emitter Resistor Sensing Method: Transmissive Family Name: OPB610 Sensing Distance: 0.15" (3.8mm) Categories: Sensors, Transducers Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 24V Alternative Parts (Cross-Reference): QCK3; QCK5TRNL; HOA0825-003 ; QCK4; Introduction Date: July 18, 1997 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 791043-OPB610 Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: PCB Mount Output Configuration: Transistor, Base-Emitter Resistor Sensing Method: Transmissive Family Name: OPB610 Sensing Distance: 0.15" (3.8mm) Categories: Sensors, Transducers Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 24V Alternative Parts (Cross-Reference): QCK3; QCK5TRNL; HOA0825-003 ; QCK4; Introduction Date: July 18, 1997 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB610 - 791043-OPB610 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB610
791043-OPB610
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB610 791043-OPB610
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 791043-OPB610 Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: PCB Mount Output Configuration: Transistor, Base-Emitter Resistor Sensing Method: Transmissive Family Name: OPB610 Sensing Distance: 0.15" (3.8mm) Categories: Sensors, Transducers Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 24V Alternative Parts (Cross-Reference): QCK3; QCK5TRNL; HOA0825-003 ; QCK4; Introduction Date: July 18, 1997 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 791043-OPB610
Packaging: Bulk
Type: Unamplified
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: PCB Mount
Output Configuration: Transistor, Base-Emitter Resistor
Sensing Method: Transmissive
Family Name: OPB610
Sensing Distance: 0.15" (3.8mm)
Categories: Sensors, Transducers
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 24V
Alternative Parts (Cross-Reference): QCK3; QCK5TRNL; HOA0825-003 ; QCK4;
Introduction Date: July 18, 1997
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 791043-OPB610
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB610
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W2B6 A3 - TLE493D-W2B6 A3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1722U - 869461-DS1722U - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-uMax-EP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details