TT Electronics Optical Sensors - Optical Sensors - Reflective - Analog Output - OPB609GU OPB609GU

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 108430-OPB609GU Packaging: Reel - TR Mounting: Surface Mount, Gull Wing Output Type: Phototransistor Sensing Method: Reflective Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 108430-OPB609GU Packaging: Reel - TR Mounting: Surface Mount, Gull Wing Output Type: Phototransistor Sensing Method: Reflective Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - OPB609GU - 108430-OPB609GU - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - OPB609GU
108430-OPB609GU
Optical Sensors - Optical Sensors - Reflective - Analog Output - OPB609GU 108430-OPB609GU
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 108430-OPB609GU Packaging: Reel - TR Mounting: Surface Mount, Gull Wing Output Type: Phototransistor Sensing Method: Reflective Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 108430-OPB609GU
Packaging: Reel - TR
Mounting: Surface Mount, Gull Wing
Output Type: Phototransistor
Sensing Method: Reflective
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - OPB609GU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
OPB609GU
Sensors, Transducers - Optical Sensors - Reflective - Analog Output OPB609GU
SENSOR OPTO TRANS REFL SMD GULL

SENSOR OPTO TRANS REFL SMD GULL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 108430-OPB609GU OPB609GU
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - OPB609GU Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Pressure Sensors, Transducers - MPX2102A - 928007-MPX2102A - Win Source Electronics
Specs
Sensor Type Pressure
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers