TT Electronics Sensors, Transducers - Optical Sensors - Reflective - Analog Output OPB608R

Description
Win Source Part Number: 1083322-OPB608R Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output Package: Bulk Standard Package: 500 Output Type: Phototransistor Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 25 mA Current - DC Forward (If) (Max): 50 mA Sensing Method: Reflective Sensing Distance: 0.050" (1.27mm) Mounting Type: Through Hole Package / Case: PCB Mount Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CNY70; SFH690ABT; TCRT1000; TLP126(F); LTV-356T; TLP127(U,F); ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: OPB608R-ND,365-1659 Base Product Number: OPB608
Request a Quote Datasheet
Description
Win Source Part Number: 1083322-OPB608R Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output Package: Bulk Standard Package: 500 Output Type: Phototransistor Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 25 mA Current - DC Forward (If) (Max): 50 mA Sensing Method: Reflective Sensing Distance: 0.050" (1.27mm) Mounting Type: Through Hole Package / Case: PCB Mount Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CNY70; SFH690ABT; TCRT1000; TLP126(F); LTV-356T; TLP127(U,F); ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: OPB608R-ND,365-1659 Base Product Number: OPB608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - 1083322-OPB608R - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
1083322-OPB608R
Sensors, Transducers - Optical Sensors - Reflective - Analog Output 1083322-OPB608R
Win Source Part Number: 1083322-OPB608R Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output Package: Bulk Standard Package: 500 Output Type: Phototransistor Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 25 mA Current - DC Forward (If) (Max): 50 mA Sensing Method: Reflective Sensing Distance: 0.050" (1.27mm) Mounting Type: Through Hole Package / Case: PCB Mount Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CNY70; SFH690ABT; TCRT1000; TLP126(F); LTV-356T; TLP127(U,F); ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: OPB608R-ND,365-1659 Base Product Number: OPB608

Win Source Part Number: 1083322-OPB608R
Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Package: Bulk
Standard Package: 500
Output Type: Phototransistor
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 25 mA
Current - DC Forward (If) (Max): 50 mA
Sensing Method: Reflective
Sensing Distance: 0.050" (1.27mm)
Mounting Type: Through Hole
Package / Case: PCB Mount
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CNY70; SFH690ABT; TCRT1000; TLP126(F); LTV-356T; TLP127(U,F);
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Other Names: OPB608R-ND,365-1659
Base Product Number: OPB608

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1083322-OPB608R
Product Name Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Unlock Full Specs
to access all available technical data