The OPB608A is a reflective object sensor with a phototransistor output, designed for detecting reflective surfaces at distances between 0.050" (1.270 mm) and 0.375" (9.525 mm). It features an infrared LED emitter at 890 nm and a silicon phototransistor in a black opaque plastic housing. The device has a forward current rating of 50 mA, a reverse voltage rating of 2 V, and a collector-emitter voltage rating of 30 V. Maximum power dissipation is 100 mW. Operating temperature ranges from -40°C to +85°C. The forward voltage is up to 1.7 V at 20 mA. The sensor has enhanced low-current roll-off to improve contrast and reduce ambient light sensitivity.
OBJECT SENSOR, TRANSISTOR; Sensor Output:Phototransist
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 52F6179 |
| Product Name | Object Sensor, Transistor; Sensor Output Tt Electronics/optek Technology |
| Transistor Type | Object Sensor, Transistor; Sensor Output Tt Electronics/optek Technology |