TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB480T11Z

Description
Win Source Part Number: 1352947-OPB480T11Z Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TT Electronics/Optek Technology Series: Photologic® Package: Bulk Product Status: Active Package / Case: Module, Wire Leads, Slot Type Base Product Number: OPB480 Mounting Type: Chassis Mount, Wire Lead HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 16V Output Configuration: Pull-Up Resistor, Buffer Current - Supply: 7.5 mA Response Time: 50ns Sensing Distance: 0.125" (3.18mm) Sensing Method: Through-Beam
Request a Quote Datasheet
Description
Win Source Part Number: 1352947-OPB480T11Z Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TT Electronics/Optek Technology Series: Photologic® Package: Bulk Product Status: Active Package / Case: Module, Wire Leads, Slot Type Base Product Number: OPB480 Mounting Type: Chassis Mount, Wire Lead HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 16V Output Configuration: Pull-Up Resistor, Buffer Current - Supply: 7.5 mA Response Time: 50ns Sensing Distance: 0.125" (3.18mm) Sensing Method: Through-Beam
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - 1352947-OPB480T11Z - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
1352947-OPB480T11Z
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output 1352947-OPB480T11Z
Win Source Part Number: 1352947-OPB480T11Z Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TT Electronics/Optek Technology Series: Photologic® Package: Bulk Product Status: Active Package / Case: Module, Wire Leads, Slot Type Base Product Number: OPB480 Mounting Type: Chassis Mount, Wire Lead HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 16V Output Configuration: Pull-Up Resistor, Buffer Current - Supply: 7.5 mA Response Time: 50ns Sensing Distance: 0.125" (3.18mm) Sensing Method: Through-Beam

Win Source Part Number: 1352947-OPB480T11Z
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TT Electronics/Optek Technology
Series: Photologic®
Package: Bulk
Product Status: Active
Package / Case: Module, Wire Leads, Slot Type
Base Product Number: OPB480
Mounting Type: Chassis Mount, Wire Lead
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 16V
Output Configuration: Pull-Up Resistor, Buffer
Current - Supply: 7.5 mA
Response Time: 50ns
Sensing Distance: 0.125" (3.18mm)
Sensing Method: Through-Beam

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - OPB480T11Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB480T11Z
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB480T11Z
SENSOR OPTICAL 3.18MM MOD SLOT

SENSOR OPTICAL 3.18MM MOD SLOT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Photoelectric Sensors Proximity Sensors
Product Number 1352947-OPB480T11Z OPB480T11Z
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Operation Distance 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Clyindrical Sensor - 42CF-D1LNA2-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 11.81 inch (300 mm)
Electrical Connection 4-pin DC Micro QD
Width 5.24 inch (133 mm)
View Details
Retro-reflective sensor - SOEG-RSP-M18-NS-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
2 suppliers
Through-beam sensor receiver - O5E502 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 984 inch (25000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350 - Omron Electronic Components – Americas
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers