Win Source Part Number: 1113002-OPB461T11
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output
Series: Photologic®
Package: Bulk
Response Time: 50ns
Standard Package: 500
Current - Supply: 7.5 mA
Output Configuration: NPN - Open Collector, Buffer
Sensing Method: Through-Beam
Sensing Distance: 0.125" (3.18mm)
Voltage - Supply: 4.5V ~ 16V
Mounting Type: Through Hole
Package / Case: PCB Mount
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Base Product Number: OPB461
SENSOR OPTICAL 3.18MM PCB MOUNT
OPTO SWITCH, LOGIC OUTPUT; Sensor Output:Open Collector; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:14µA; Product Range:OPB460 Series; SVHC:No SVHC (27-Jun-2018); Aperture Width:0.25mm;RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 1113002-OPB461T11 | OPB461T11 | 40P0544 |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | Opto Switch, Logic Output; Sensor Output Tt Electronics/optek Technology |
| Operation Distance | 0.1250 inch (3.17 mm) |