TT Electronics SLOTTED OPTICAL SWITCH OPB370T51

Description
Each device in this series provides the flexibility of a custom device from a standard product line. Building from a standard housing with a 0.125” (3.175 mm) wide slot, a user can choose aperture width, opaque or IR transmissive housing shell material, PCBoard lead spacing or wires and mounting tab configuration. Housings are made from an opaque grade of injection-molded plastic to minimize sensitivity to both visible and near-infrared light. Discrete shells exposed on the parallel faces inside each device’s throat are made from either IR transmissive plastic (for applications where dust protection is needed) or from opaque plastic with aperture openings (for applications that require maximum protection against ambient light). Applications: Non-contact object sensing Assembly line automation Machine automation Equipment safety Machine safety Features: 0.125” (3.175 mm) slot width Choice of aperture (0.050” or 0.010” width) Choice of opaque or IR transmissive shell material Choice of mounting configurations Choice of lead spacing or wires
Description
Each device in this series provides the flexibility of a custom device from a standard product line. Building from a standard housing with a 0.125” (3.175 mm) wide slot, a user can choose aperture width, opaque or IR transmissive housing shell material, PCBoard lead spacing or wires and mounting tab configuration. Housings are made from an opaque grade of injection-molded plastic to minimize sensitivity to both visible and near-infrared light. Discrete shells exposed on the parallel faces inside each device’s throat are made from either IR transmissive plastic (for applications where dust protection is needed) or from opaque plastic with aperture openings (for applications that require maximum protection against ambient light). Applications: Non-contact object sensing Assembly line automation Machine automation Equipment safety Machine safety Features: 0.125” (3.175 mm) slot width Choice of aperture (0.050” or 0.010” width) Choice of opaque or IR transmissive shell material Choice of mounting configurations Choice of lead spacing or wires

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
SLOTTED OPTICAL SWITCH
70048614
SLOTTED OPTICAL SWITCH 70048614
Each device in this series provides the flexibility of a custom device from a standard product line. Building from a standard housing with a 0.125” (3.175 mm) wide slot, a user can choose aperture width, opaque or IR transmissive housing shell material, PCBoard lead spacing or wires and mounting tab configuration. Housings are made from an opaque grade of injection-molded plastic to minimize sensitivity to both visible and near-infrared light. Discrete shells exposed on the parallel faces inside each device’s throat are made from either IR transmissive plastic (for applications where dust protection is needed) or from opaque plastic with aperture openings (for applications that require maximum protection against ambient light). Applications: Non-contact object sensing Assembly line automation Machine automation Equipment safety Machine safety Features: 0.125” (3.175 mm) slot width Choice of aperture (0.050” or 0.010” width) Choice of opaque or IR transmissive shell material Choice of mounting configurations Choice of lead spacing or wires

Each device in this series provides the flexibility of a custom device from a standard product line. Building from a standard housing with a 0.125” (3.175 mm) wide slot, a user can choose aperture width, opaque or IR transmissive housing shell material, PCBoard lead spacing or wires and mounting tab configuration. Housings are made from an opaque grade of injection-molded plastic to minimize sensitivity to both visible and near-infrared light. Discrete shells exposed on the parallel faces inside each device’s throat are made from either IR transmissive plastic (for applications where dust protection is needed) or from opaque plastic with aperture
openings (for applications that require maximum protection against ambient light).
Applications:

  • Non-contact object sensing
  • Assembly line automation
  • Machine automation
  • Equipment safety
  • Machine safety

Features:

  • 0.125” (3.175 mm) slot width
  • Choice of aperture (0.050” or 0.010” width)
  • Choice of opaque or IR transmissive shell material
  • Choice of mounting configurations
  • Choice of lead spacing or wires
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Optocouplers
Product Number 70048614
Product Name SLOTTED OPTICAL SWITCH
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR9259XXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details