TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB370N51 OPB370N51

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 791042-OPB370N51 Packaging: Bulk Type: Unamplified Operating Temperature Range: -40°C ~ 85°C Package: Module, Pre-Wired Mounting: Chassis Mount Output Configuration: Phototransistor Sensing Method: Transmissive Family Name: OPB370 Sensing Distance: 0.125" (3.18mm) Categories: Sensors, Transducers Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 30V Alternative Parts (Cross-Reference): QVA11134; QVA11334; OPB865N55; QVA11324; Introduction Date: November 04, 1997 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 791042-OPB370N51 Packaging: Bulk Type: Unamplified Operating Temperature Range: -40°C ~ 85°C Package: Module, Pre-Wired Mounting: Chassis Mount Output Configuration: Phototransistor Sensing Method: Transmissive Family Name: OPB370 Sensing Distance: 0.125" (3.18mm) Categories: Sensors, Transducers Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 30V Alternative Parts (Cross-Reference): QVA11134; QVA11334; OPB865N55; QVA11324; Introduction Date: November 04, 1997 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB370N51 - 791042-OPB370N51 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB370N51
791042-OPB370N51
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB370N51 791042-OPB370N51
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 791042-OPB370N51 Packaging: Bulk Type: Unamplified Operating Temperature Range: -40°C ~ 85°C Package: Module, Pre-Wired Mounting: Chassis Mount Output Configuration: Phototransistor Sensing Method: Transmissive Family Name: OPB370 Sensing Distance: 0.125" (3.18mm) Categories: Sensors, Transducers Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 30V Alternative Parts (Cross-Reference): QVA11134; QVA11334; OPB865N55; QVA11324; Introduction Date: November 04, 1997 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 791042-OPB370N51
Packaging: Bulk
Type: Unamplified
Operating Temperature Range: -40°C ~ 85°C
Package: Module, Pre-Wired
Mounting: Chassis Mount
Output Configuration: Phototransistor
Sensing Method: Transmissive
Family Name: OPB370
Sensing Distance: 0.125" (3.18mm)
Categories: Sensors, Transducers
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Alternative Parts (Cross-Reference): QVA11134; QVA11334; OPB865N55; QVA11324;
Introduction Date: November 04, 1997
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 791042-OPB370N51
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB370N51
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 2.5 to 5.5 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
View Details
InGaAs image sensors, Line sensors - G17225-1024DG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details