TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output OPB365T55

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331844-OPB365T55 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Packaging: Bulk Type: Unamplified Standard Package: 100 Mounting: Through Hole Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 30 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.125" (3.18mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: PCB Mount ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 365-1634,OPB365T55-N D Base Product Number: OPB365 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331844-OPB365T55 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Packaging: Bulk Type: Unamplified Standard Package: 100 Mounting: Through Hole Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 30 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.125" (3.18mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: PCB Mount ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 365-1634,OPB365T55-N D Base Product Number: OPB365 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - 1331844-OPB365T55 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
1331844-OPB365T55
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output 1331844-OPB365T55
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331844-OPB365T55 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Packaging: Bulk Type: Unamplified Standard Package: 100 Mounting: Through Hole Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 30 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.125" (3.18mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: PCB Mount ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 365-1634,OPB365T55-N D Base Product Number: OPB365 RoHS Status: RoHS Compliant

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1331844-OPB365T55
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Packaging: Bulk
Type: Unamplified
Standard Package: 100
Mounting: Through Hole
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 30 mA
Current - DC Forward (If) (Max): 50 mA
Output Configuration: Phototransistor
Sensing Method: Through-Beam
Sensing Distance: 0.125" (3.18mm)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: PCB Mount
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: 365-1634,OPB365T55-ND
Base Product Number: OPB365
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1331844-OPB365T55
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Package / Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Optical Lab. Temperature Sensor FC 1525 - 1-FS63LTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details