TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output OPB350

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331836-OPB350 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Packaging: Bulk Standard Package: 100 Mounting: Through Hole Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 50 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Liquid Sensing Distance: 0.125" (3.18mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: PCB Mount ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 365-1236,Q1698200 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331836-OPB350 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Packaging: Bulk Standard Package: 100 Mounting: Through Hole Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 50 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Liquid Sensing Distance: 0.125" (3.18mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: PCB Mount ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 365-1236,Q1698200 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - 1331836-OPB350 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
1331836-OPB350
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output 1331836-OPB350
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331836-OPB350 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Packaging: Bulk Standard Package: 100 Mounting: Through Hole Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 50 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Liquid Sensing Distance: 0.125" (3.18mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: PCB Mount ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 365-1236,Q1698200 RoHS Status: RoHS Compliant

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1331836-OPB350
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Packaging: Bulk
Standard Package: 100
Mounting: Through Hole
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 50 mA
Current - DC Forward (If) (Max): 50 mA
Output Configuration: Phototransistor
Sensing Method: Liquid
Sensing Distance: 0.125" (3.18mm)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: PCB Mount
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: 365-1236,Q1698200
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1331836-OPB350
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Package / Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor, -40 To 125Deg C; Ic Output Type Te Connectivity - 65AH2012 - Newark, An Avnet Company
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to ? volts
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1302KLHLX-T - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 6 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Motion Sensor ICs - 349359 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
Pressure Sensors, Transducers - MPX2102A - 928007-MPX2102A - Win Source Electronics
Specs
Sensor Type Pressure
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details