TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output OPB100-SZ

Description
Win Source Part Number: 1208550-OPB100-SZ Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Bulk Standard Package: 100 Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 50 mA Current - DC Forward (If) (Max): 100 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 12" (304.8mm) Mounting Type: Snap-In Package / Case: Module, Pre-Wired Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): OPB 100-SZ; OPB100-SZ.; OPB100SZ; OPB100SZ.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: OPB100-SZ-ND,Q110450 89A,365-1627,OPB100S Z Base Product Number: OPB100
Request a Quote Datasheet
Description
Win Source Part Number: 1208550-OPB100-SZ Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Bulk Standard Package: 100 Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 50 mA Current - DC Forward (If) (Max): 100 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 12" (304.8mm) Mounting Type: Snap-In Package / Case: Module, Pre-Wired Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): OPB 100-SZ; OPB100-SZ.; OPB100SZ; OPB100SZ.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: OPB100-SZ-ND,Q110450 89A,365-1627,OPB100S Z Base Product Number: OPB100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - 1208550-OPB100-SZ - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
1208550-OPB100-SZ
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output 1208550-OPB100-SZ
Win Source Part Number: 1208550-OPB100-SZ Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Bulk Standard Package: 100 Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 50 mA Current - DC Forward (If) (Max): 100 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 12" (304.8mm) Mounting Type: Snap-In Package / Case: Module, Pre-Wired Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): OPB 100-SZ; OPB100-SZ.; OPB100SZ; OPB100SZ.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: OPB100-SZ-ND,Q110450 89A,365-1627,OPB100S Z Base Product Number: OPB100

Win Source Part Number: 1208550-OPB100-SZ
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Type: Unamplified
Package: Bulk
Standard Package: 100
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 50 mA
Current - DC Forward (If) (Max): 100 mA
Output Configuration: Phototransistor
Sensing Method: Through-Beam
Sensing Distance: 12" (304.8mm)
Mounting Type: Snap-In
Package / Case: Module, Pre-Wired
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): OPB 100-SZ; OPB100-SZ.; OPB100SZ; OPB100SZ.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Other Names: OPB100-SZ-ND,Q11045089A,365-1627,OPB100SZ
Base Product Number: OPB100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1208550-OPB100-SZ
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Package / Mounting Module, Pre-Wired
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1708895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-553
Sot-553
Standards and Certifications RoHS
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers