TT Electronics Bipolar Transistor OPB100-SZ

Description
Photointerrupter Transmissive Transistor 2-Pin Bag Product overview: OPB100-SZ from TT Electronics / Optek Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Reflective - Analog Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 546-OPB100-SZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Photointerrupter Transmissive Transistor 2-Pin Bag Product overview: OPB100-SZ from TT Electronics / Optek Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Reflective - Analog Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 546-OPB100-SZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
546-OPB100-SZ
Bipolar Transistor 546-OPB100-SZ
Photointerrupter Transmissive Transistor 2-Pin Bag Product overview: OPB100-SZ from TT Electronics / Optek Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Reflective - Analog Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 546-OPB100-SZ can be used for catalog matching and distributor lookup.

Photointerrupter Transmissive Transistor 2-Pin Bag Product overview: OPB100-SZ from TT Electronics / Optek Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Reflective - Analog Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 546-OPB100-SZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Photo Transistor, 0.25W, Module; Wavelength Typ Tt Electronics/optek Technology - 58AC3527 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, 0.25W, Module; Wavelength Typ Tt Electronics/optek Technology
58AC3527
Photo Transistor, 0.25W, Module; Wavelength Typ Tt Electronics/optek Technology 58AC3527
PHOTO TRANSISTOR, 0.25W, MODULE; Wavelength Typ:-; Viewing Angle:-; Power Consumption:250mW; No. of Pins:2Pins; Transistor Case Style:Module; Product Range:OPB100 Series; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTO TRANSISTOR, 0.25W, MODULE; Wavelength Typ:-; Viewing Angle:-; Power Consumption:250mW; No. of Pins:2Pins; Transistor Case Style:Module; Product Range:OPB100 Series; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors
Product Number 546-OPB100-SZ 58AC3527
Product Name Bipolar Transistor Photo Transistor, 0.25W, Module; Wavelength Typ Tt Electronics/optek Technology
Package Type Bag TO-3
Packing Method Bag
IC(max) 50000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Bipolar Transistors - 1221439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details