TT Electronics Led Bulb, Wire Leaded, White, 500Mw; Lamp Base Type Tt Electronics/optek Technology OPA779S-240

Description
LED BULB, WIRE LEADED, WHITE, 500mW; Lamp Base Type:Wire Leaded; LED Color:White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12VDC; Current Rating:35mA; Beam Angle:60°RoHS Compliant: Yes
Datasheet
Description
LED BULB, WIRE LEADED, WHITE, 500mW; Lamp Base Type:Wire Leaded; LED Color:White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12VDC; Current Rating:35mA; Beam Angle:60°RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wire Leaded, White, 500Mw; Lamp Base Type Tt Electronics/optek Technology - 67T2452 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wire Leaded, White, 500Mw; Lamp Base Type Tt Electronics/optek Technology
67T2452
Led Bulb, Wire Leaded, White, 500Mw; Lamp Base Type Tt Electronics/optek Technology 67T2452
LED BULB, WIRE LEADED, WHITE, 500mW; Lamp Base Type:Wire Leaded; LED Color:White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12VDC; Current Rating:35mA; Beam Angle:60°RoHS Compliant: Yes

LED BULB, WIRE LEADED, WHITE, 500mW; Lamp Base Type:Wire Leaded; LED Color:White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12VDC; Current Rating:35mA; Beam Angle:60°RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67T2452
Product Name Led Bulb, Wire Leaded, White, 500Mw; Lamp Base Type Tt Electronics/optek Technology
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104834 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details