TT Electronics Optical Sensors - Optical Sensors - Photodiodes - OP993 OP993

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 811503-OP993 Packaging: Bulk Mounting Style: Through Hole Response Time: 5ns Diode Type: PIN Viewing Angle: 90° Wavelength: 890nm Spectral Range: 500nm ~ 1100nm Current - Dark (Typ): 1nA Temperature Range - Operating: -40°C ~ 100°C Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 811503-OP993 Packaging: Bulk Mounting Style: Through Hole Response Time: 5ns Diode Type: PIN Viewing Angle: 90° Wavelength: 890nm Spectral Range: 500nm ~ 1100nm Current - Dark (Typ): 1nA Temperature Range - Operating: -40°C ~ 100°C Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - OP993 - 811503-OP993 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - OP993
811503-OP993
Optical Sensors - Optical Sensors - Photodiodes - OP993 811503-OP993
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 811503-OP993 Packaging: Bulk Mounting Style: Through Hole Response Time: 5ns Diode Type: PIN Viewing Angle: 90° Wavelength: 890nm Spectral Range: 500nm ~ 1100nm Current - Dark (Typ): 1nA Temperature Range - Operating: -40°C ~ 100°C Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 811503-OP993
Packaging: Bulk
Mounting Style: Through Hole
Response Time: 5ns
Diode Type: PIN
Viewing Angle: 90°
Wavelength: 890nm
Spectral Range: 500nm ~ 1100nm
Current - Dark (Typ): 1nA
Temperature Range - Operating: -40°C ~ 100°C
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 811503-OP993
Product Name Optical Sensors - Optical Sensors - Photodiodes - OP993
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 351893 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Thin Film Based Thermopile Detector - M5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details