TT Electronics Optical Sensor (Photodetector p-N) Photodiode; No. Of Pins Tt Electronics/optek Technology OP913WSL

Description
OPTICAL SENSOR (PHOTODETECTOR - "P-N") PHOTODIODE; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:30°; Dark Current:0.025µA; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
OPTICAL SENSOR (PHOTODETECTOR - "P-N") PHOTODIODE; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:30°; Dark Current:0.025µA; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensor (Photodetector p-N) Photodiode; No. Of Pins Tt Electronics/optek Technology - 08F3055 - Newark, An Avnet Company
Chicago, IL, United States
Optical Sensor (Photodetector p-N) Photodiode; No. Of Pins Tt Electronics/optek Technology
08F3055
Optical Sensor (Photodetector p-N) Photodiode; No. Of Pins Tt Electronics/optek Technology 08F3055
OPTICAL SENSOR (PHOTODETECTOR - "P-N") PHOTODIODE; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:30°; Dark Current:0.025µA; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes

OPTICAL SENSOR (PHOTODETECTOR - "P-N") PHOTODIODE; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:30°; Dark Current:0.025µA; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F3055
Product Name Optical Sensor (Photodetector p-N) Photodiode; No. Of Pins Tt Electronics/optek Technology
Diode Applications Detector
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FXPFF50 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 360 mA
View Details
Diode and Rectifier - 284-BAR50-02VH6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
2 suppliers
QPL High Voltage Diode - JANTX1N6535 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details