TT Electronics Photo Diode; No. Of Pins Tt Electronics/optek Technology OP900SL

Description
Photo Diode; No. of Pins:2Pins; Diode Case Style:-; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:-; Dark Current:0.01µA; Operating Temperature Min:-65°C; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes
Description
Photo Diode; No. of Pins:2Pins; Diode Case Style:-; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:-; Dark Current:0.01µA; Operating Temperature Min:-65°C; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photo Diode; No. Of Pins Tt Electronics/optek Technology - 08F3051 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode; No. Of Pins Tt Electronics/optek Technology
08F3051
Photo Diode; No. Of Pins Tt Electronics/optek Technology 08F3051
Photo Diode; No. of Pins:2Pins; Diode Case Style:-; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:-; Dark Current:0.01µA; Operating Temperature Min:-65°C; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes

Photo Diode; No. of Pins:2Pins; Diode Case Style:-; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:-; Dark Current:0.01µA; Operating Temperature Min:-65°C; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F3051
Product Name Photo Diode; No. Of Pins Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z50FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.1 volts
VR 1200 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details