TT Electronics Photo Transistor; Leaded Process Compatible Tt Electronics/optek Technology OP800C

Description
Photo Transistor; Leaded Process Compatible:Yes RoHS Compliant: Yes
Description
Photo Transistor; Leaded Process Compatible:Yes RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The OP800 Series NPN Silicon Phototransistor is designed for applications requiring a narrow receiving angle and operates effectively within a wavelength range of 400nm to 1100nm. It is housed in a TO-18 hermetically sealed package, which enhances its durability in hostile environments and allows for high power dissipation. The device features a base lead connection for conventional transistor biasing. Key specifications include a collector-emitter voltage rating of 30V, a continuous collector current of 50mA, and an operating temperature range from -65°C to +125°C. The phototransistor exhibits a rise and fall time of approximately 7µs under specified test conditions. It is suitable for various applications, including industrial and commercial electronics, distance sensing, and photointerrupters. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The OP800 Series NPN Silicon Phototransistor is designed for applications requiring a narrow receiving angle and operates effectively within a wavelength range of 400nm to 1100nm. It is housed in a TO-18 hermetically sealed package, which enhances its durability in hostile environments and allows for high power dissipation. The device features a base lead connection for conventional transistor biasing. Key specifications include a collector-emitter voltage rating of 30V, a continuous collector current of 50mA, and an operating temperature range from -65°C to +125°C. The phototransistor exhibits a rise and fall time of approximately 7µs under specified test conditions. It is suitable for various applications, including industrial and commercial electronics, distance sensing, and photointerrupters. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor; Leaded Process Compatible Tt Electronics/optek Technology - 01C3645 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor; Leaded Process Compatible Tt Electronics/optek Technology
01C3645
Photo Transistor; Leaded Process Compatible Tt Electronics/optek Technology 01C3645
Photo Transistor; Leaded Process Compatible:Yes RoHS Compliant: Yes

Photo Transistor; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 01C3645
Product Name Photo Transistor; Leaded Process Compatible Tt Electronics/optek Technology
Transistor Type Photo Transistor; Leaded Process Compatible Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 159789295 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
MOSFETs - 1222890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type TO-252 (DPAK); Dpak (to-252)
View Details