TT Electronics Transistor, Photo, Npn, 890Nm, To-18-2; Wavelength Typ Tt Electronics/optek Technology OP593A

Description
TRANSISTOR, PHOTO, NPN, 890NM, TO-18-2; Wavelength Typ:890nm; Viewing Angle:-; Power Consumption:250mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; Output Voltage Max:30V RoHS Compliant: Yes
Description
TRANSISTOR, PHOTO, NPN, 890NM, TO-18-2; Wavelength Typ:890nm; Viewing Angle:-; Power Consumption:250mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; Output Voltage Max:30V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The OP593A is an NPN silicon phototransistor in a TO-18 equivalent package with a 130° viewing angle, designed for non-contact sensing applications. It operates with a collector-emitter voltage of up to 30 V and a maximum collector current of 50 mA, with a power dissipation rating of 250 mW. The device has a collector-emitter saturation voltage of up to 0.40 V under specified light conditions and a dark current of less than 100 nA at 10 V. It is rated for operation between -40°C and +100°C and meets RoHS standards.

Datasheet Summary
Powered by GS/AI

The OP593A is an NPN silicon phototransistor in a TO-18 equivalent package with a 130° viewing angle, designed for non-contact sensing applications. It operates with a collector-emitter voltage of up to 30 V and a maximum collector current of 50 mA, with a power dissipation rating of 250 mW. The device has a collector-emitter saturation voltage of up to 0.40 V under specified light conditions and a dark current of less than 100 nA at 10 V. It is rated for operation between -40°C and +100°C and meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 890Nm, To-18-2; Wavelength Typ Tt Electronics/optek Technology - 08F3024 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 890Nm, To-18-2; Wavelength Typ Tt Electronics/optek Technology
08F3024
Transistor, Photo, Npn, 890Nm, To-18-2; Wavelength Typ Tt Electronics/optek Technology 08F3024
TRANSISTOR, PHOTO, NPN, 890NM, TO-18-2; Wavelength Typ:890nm; Viewing Angle:-; Power Consumption:250mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; Output Voltage Max:30V RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 890NM, TO-18-2; Wavelength Typ:890nm; Viewing Angle:-; Power Consumption:250mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; Output Voltage Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 08F3024
Product Name Transistor, Photo, Npn, 890Nm, To-18-2; Wavelength Typ Tt Electronics/optek Technology
Transistor Type Transistor, Photo, Npn, 890Nm, To-18-2; Wavelength Typ Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

LP395 Ultra Reliable Power Transistor - LP395Z/LFT1 - Texas Instruments
Specs
Transistor Type MOSFET
View Details
5 suppliers
1450A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908ASAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers