TT Electronics Photo Transistor; Leaded Process Compatible Tt Electronics/optek Technology OP508FA

Description
Photo Transistor; Leaded Process Compatible:Yes RoHS Compliant: Yes
Description
Photo Transistor; Leaded Process Compatible:Yes RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The OP508FA is a NPN silicon phototransistor in a flat, black plastic end-looking package with a 60° acceptance half-angle, designed for wide-angle light detection. It is mechanically and spectrally matched to OP168F and OP268F infrared emitters, and mounts on 0.100" (2.54 mm) hole centers. Absolute maximum ratings include a 30 V collector-emitter voltage, 100 mW power dissipation, and operating temperatures from -40°C to +100°C. The device has a typical on-state collector current of 2.70 mA at 5.0 V and 5 mW/cm² illumination. Collector-dark current is rated at 100 nA maximum at 10.0 V.

Datasheet Summary
Powered by GS/AI

The OP508FA is a NPN silicon phototransistor in a flat, black plastic end-looking package with a 60° acceptance half-angle, designed for wide-angle light detection. It is mechanically and spectrally matched to OP168F and OP268F infrared emitters, and mounts on 0.100" (2.54 mm) hole centers. Absolute maximum ratings include a 30 V collector-emitter voltage, 100 mW power dissipation, and operating temperatures from -40°C to +100°C. The device has a typical on-state collector current of 2.70 mA at 5.0 V and 5 mW/cm² illumination. Collector-dark current is rated at 100 nA maximum at 10.0 V.

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor; Leaded Process Compatible Tt Electronics/optek Technology - 01C3591 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor; Leaded Process Compatible Tt Electronics/optek Technology
01C3591
Photo Transistor; Leaded Process Compatible Tt Electronics/optek Technology 01C3591
Photo Transistor; Leaded Process Compatible:Yes RoHS Compliant: Yes

Photo Transistor; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 01C3591
Product Name Photo Transistor; Leaded Process Compatible Tt Electronics/optek Technology
Transistor Type Photo Transistor; Leaded Process Compatible Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
Transistor - 47469180 - Radwell International
Fuji Electric Corp. of America
View Details
Bipolar Transistors - 1220286 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details