Manufacturer: TT Electronics
Win Source Part Number: 888064-OP506B
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Phototransistors 935nm Top View T-1
Package: Bulk
Package: T-1
Mounting: Through Hole
Family Name: OP506
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.7080
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 888064-OP506B |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - OP506B |