TT Electronics Ir Emitter, 890Nm, 4.65Mm, To-46-2, Thd; Viewing Angle Tt Electronics/optek Technology OP298AA

Description
IR EMITTER, 890NM, 4.65MM, TO-46-2, THD; Viewing Angle:25°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Forward Voltage:2V RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 890NM, 4.65MM, TO-46-2, THD; Viewing Angle:25°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Forward Voltage:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 890Nm, 4.65Mm, To-46-2, Thd; Viewing Angle Tt Electronics/optek Technology - 79M4624 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, 4.65Mm, To-46-2, Thd; Viewing Angle Tt Electronics/optek Technology
79M4624
Ir Emitter, 890Nm, 4.65Mm, To-46-2, Thd; Viewing Angle Tt Electronics/optek Technology 79M4624
IR EMITTER, 890NM, 4.65MM, TO-46-2, THD; Viewing Angle:25°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Forward Voltage:2V RoHS Compliant: Yes

IR EMITTER, 890NM, 4.65MM, TO-46-2, THD; Viewing Angle:25°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Forward Voltage:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 79M4624
Product Name Ir Emitter, 890Nm, 4.65Mm, To-46-2, Thd; Viewing Angle Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Schottky Diodes - ERB81-004 - 1057621-ERB81-004 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Diode Type Schottky; Single
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
2 suppliers