TT Electronics Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology OP296B

Description
IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:20°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:20°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology - 91F1833 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology
91F1833
Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology 91F1833
IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:20°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:20°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 91F1833
Product Name Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: TP862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details