TT Electronics Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology OP291A

Description
IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:50°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:50°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology - 08F2980 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology
08F2980
Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology 08F2980
IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:50°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:50°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F2980
Product Name Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details