Manufacturer: TT Electronics
Win Source Part Number: 888048-OP271
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 890nm 1.5V 50mA - 25° 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 365-1151-1, 365-1151-2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 888048-OP271 |
| Product Name | Infrared, UV, Visible Emitters - OP271 |