TT Electronics Ir Emitter 890Nm 0.76Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology OP240B

Description
IR EMITTER 890NM 0.76MM SIDE LOOKING THOUGH HOLE; Viewing Angle:40°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes
Datasheet
Description
IR EMITTER 890NM 0.76MM SIDE LOOKING THOUGH HOLE; Viewing Angle:40°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter 890Nm 0.76Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology - 08F2958 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter 890Nm 0.76Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology
08F2958
Ir Emitter 890Nm 0.76Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology 08F2958
IR EMITTER 890NM 0.76MM SIDE LOOKING THOUGH HOLE; Viewing Angle:40°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes

IR EMITTER 890NM 0.76MM SIDE LOOKING THOUGH HOLE; Viewing Angle:40°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F2958
Product Name Ir Emitter 890Nm 0.76Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology
VF 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219458 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details
General-purpose Schottky diode - BAS40L,315 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details