TT Electronics Optoelectronics- LED Emitters - Infrared, UV, Visible OP240A

Description
Manufacturer: TT Electronics/Optek Technology Category: Optoelectronics- LED Emitters - Infrared, UV, Visible Package: Bulk Type: Infrared (IR) Orientation: Side View Operating Temperature: -40°C ~ 100°C (TA) Mounting Type: Through Hole Package / Case: Radial Base Product Number: OP240
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Category: Optoelectronics- LED Emitters - Infrared, UV, Visible Package: Bulk Type: Infrared (IR) Orientation: Side View Operating Temperature: -40°C ~ 100°C (TA) Mounting Type: Through Hole Package / Case: Radial Base Product Number: OP240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics- LED Emitters - Infrared, UV, Visible - OP240A - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics- LED Emitters - Infrared, UV, Visible
OP240A
Optoelectronics- LED Emitters - Infrared, UV, Visible OP240A
Manufacturer: TT Electronics/Optek Technology Category: Optoelectronics- LED Emitters - Infrared, UV, Visible Package: Bulk Type: Infrared (IR) Orientation: Side View Operating Temperature: -40°C ~ 100°C (TA) Mounting Type: Through Hole Package / Case: Radial Base Product Number: OP240

Manufacturer: TT Electronics/Optek Technology
Category: Optoelectronics- LED Emitters - Infrared, UV, Visible
Package: Bulk
Type: Infrared (IR)
Orientation: Side View
Operating Temperature: -40°C ~ 100°C (TA)
Mounting Type: Through Hole
Package / Case: Radial
Base Product Number: OP240

Buy Now Datasheet
LED Emitters - Infrared, UV, Visible - 365-1052-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
365-1052-ND
LED Emitters - Infrared, UV, Visible 365-1052-ND
Infrared (IR) Emitter 890nm 1.8V 50mA 40° Radial

Infrared (IR) Emitter 890nm 1.8V 50mA 40° Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category LED Lamps Lamps
Product Number OP240A 365-1052-ND
Product Name Optoelectronics- LED Emitters - Infrared, UV, Visible LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Spotlights & Downlights - 1225161 - RS Components, Ltd.
Specs
Diameter 30 mm (1.18 inch)
Maximum Overall Length 1.57 inch (40 mm)
View Details