TT Electronics Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology OP232W

Description
IR EMITTER, 890NM, 4.65MM, TO-46-2, THOUGH HOLE; Viewing Angle:50°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 890NM, 4.65MM, TO-46-2, THOUGH HOLE; Viewing Angle:50°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology - 08F2953 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology
08F2953
Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology 08F2953
IR EMITTER, 890NM, 4.65MM, TO-46-2, THOUGH HOLE; Viewing Angle:50°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 890NM, 4.65MM, TO-46-2, THOUGH HOLE; Viewing Angle:50°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Infrared Emitter, 890 Nm, To-46; Peak Wavelength Tt Electronics/optek Technology - 51AC9341 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 890 Nm, To-46; Peak Wavelength Tt Electronics/optek Technology
51AC9341
Infrared Emitter, 890 Nm, To-46; Peak Wavelength Tt Electronics/optek Technology 51AC9341
INFRARED EMITTER, 890 NM, TO-46; Peak Wavelength:890nm; Angle of Half Intensity:50°; Diode Case Style:TO-46; Radiant Intensity (Ie):-; Rise Time:500ns; Fall Time tf:250ns; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; RoHS Compliant: Yes

INFRARED EMITTER, 890 NM, TO-46; Peak Wavelength:890nm; Angle of Half Intensity:50°; Diode Case Style:TO-46; Radiant Intensity (Ie):-; Rise Time:500ns; Fall Time tf:250ns; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 08F2953 51AC9341
Product Name Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology Infrared Emitter, 890 Nm, To-46; Peak Wavelength Tt Electronics/optek Technology
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
RF Diodes - BA89202VH6127XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type RF Diodes
VR 35 volts
Tj 150 C (302 F)
View Details
7 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - M160UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details