TT Electronics Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology OP232

Description
IR EMITTER, 890NM, 4.65MM, TO-46-2, THOUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 890NM, 4.65MM, TO-46-2, THOUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology - 08F2952 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology
08F2952
Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology 08F2952
IR EMITTER, 890NM, 4.65MM, TO-46-2, THOUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 890NM, 4.65MM, TO-46-2, THOUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F2952
Product Name Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 37.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1000 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Bridge Rectifier - 18400551 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
View Details