Manufacturer: TT Electronics
Win Source Part Number: 929605-OP231
Operating Temperature Range: -65°C ~ 125°C (TA)
Features: Infrared (IR) Emitter 890nm 2V 100mA - 18° TO-46-2 Lens Top Metal Can
Package: TO-46-2 Lens Top Metal Can
Package: Bulk
Mounting: Through Hole
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 365-1582, OP231-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 929605-OP231 |
| Product Name | Infrared, UV, Visible Emitters - OP231 |