The OP133 is a hermetically sealed infrared LED emitter with a peak wavelength of 935 nm, designed for reliable performance in various applications. It operates within a temperature range of -65°C to +125°C and features a maximum continuous forward current of 100 mA, with a peak forward current capability of 10 A for short pulses. The device provides a radiant power output of 5 mW/cm² at 100 mA and has a narrow emission angle of 18°, making it suitable for focused applications. This emitter is housed in a TO-46 package, which offers high power dissipation and protection against harsh environments. It is compatible with other OPTEK devices, enhancing its versatility in sensor applications such as non-contact reflective object sensing, assembly line automation, and machine safety. The OP133 is RoHS compliant and available in bulk packaging of 1000 units, with a production lead time of approximately 21 weeks.
Manufacturer: TT Electronics
Win Source Part Number: 888032-OP133
Operating Temperature Range: -65°C ~ 125°C (TA)
Features: Infrared (IR) Emitter 935nm 1.75V 100mA 5mW/cm² @ 100mA 18° TO-46-2 Lens Top Metal Can
Package: TO-46-2 Lens Top Metal Can
Mounting: Through Hole
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 888032-OP133 |
| Product Name | Infrared, UV, Visible Emitters - OP133 |